SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 86-TSOP II
Win Source Part Number: 945865-IS45S32200L-6
Series: *
Categories: Memory
IC DRAM 64MBIT PAR 86TSOP II Product overview: IS45S32200L-6TLA1-TR
IC DRAM 64MBIT PAR 86TSOP II
IC DRAM 64MBIT PAR 86TSOP II
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 86-TSOP II
Automotive (-40 to +85C), 64M, 3.3V, SDRAM, 2Mx32, 166MHz, 86 pin TSOP II (400 mil) RoHS, T&R
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS45S32200L-6TLA1-TR-ND | 945865-IS45S32200L-6TLA1-TR | 774-IS45S32200L-6TLA1-TR | IS45S32200L-6TLA1-TR | IS45S32200L-6TLA1-TR | IS45S32200L-6TLA1-TR | 18W6869 |
| Product Name | Memory | Memory - SD - IS45S32200L-6TLA1-TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Automotive (-40 To +85C), 64M, 3.3V, Sdram, 2Mx32, 166Mhz, 86 Pin Tsop Ii (400 Mil) Rohs, T&r Integrated Silicon Solution (Issi) |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |||
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | Tape & Reel (TR) | 86-TFSOP (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |