Integrated Silicon Solution, Inc. Memory IS45S16800E-7BLA1

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S16800E-7BLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16800E-7BLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16800E-7BLA1
Memory IC and Storage Component 774-IS45S16800E-7BLA1
IC DRAM 128MBIT PAR 54TFBGA Product overview: IS45S16800E-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16800E-7BLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TFBGA Product overview: IS45S16800E-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16800E-7BLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS45S16800E-7BLA1 - 812906-IS45S16800E-7BLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16800E-7BLA1
812906-IS45S16800E-7BLA1
Memory - SDRAM - IS45S16800E-7BLA1 812906-IS45S16800E-7BLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 812906-IS45S16800E-7 BLA1 Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Part Status: Obsolete (End Of Life) Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 812906-IS45S16800E-7BLA1
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.4ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - IS45S16800E-7BLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS45S16800E-7BLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16800E-7BLA1
Integrated Circuits (ICs) - Memory IS45S16800E-7BLA1
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S16800E-7BLA1-ND 774-IS45S16800E-7BLA1 812906-IS45S16800E-7BLA1 IS45S16800E-7BLA1 IS45S16800E-7BLA1 IS45S16800E-7BLA1
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS45S16800E-7BLA1 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-TFBGA BGA; Tray BGA; 54-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 323017-032W 02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers