SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84TWBGA
Automotive (Tc: -40 to +105C),1G, 1.8V, DDR2, 64Mx16, 400Mhz @ CL5, 84 ball BGA (8Mm x 12.5mm) RoHS, T&R
IC DRAM 1GBIT PARALLEL 84TWBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46DR16640B-25DBLA2-TR-ND | IS46DR16640B-25DBLA2-TR | IS46DR16640B-25DBLA2-TR | 18W6891 | IS46DR16640B-25DBLA2-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Automotive (Tc Integrated Silicon Solution (Issi) | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | 84-TFBGA | BGA; 84-TFBGA | BGA | ||
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |