Integrated Silicon Solution, Inc. Memory - SDRAM - IS46R16160D-6BLA1-TR IS46R16160D-6BLA1-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875463-IS46R16160D-6 BLA1-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 60-TFBGA (8x13) Package: Reel - TR Package: 60-TFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS46R16160 Categories: Integrated Circuits (ICs) Case / Package: 60-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875463-IS46R16160D-6 BLA1-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 60-TFBGA (8x13) Package: Reel - TR Package: 60-TFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS46R16160 Categories: Integrated Circuits (ICs) Case / Package: 60-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS46R16160D-6BLA1-TR - 875463-IS46R16160D-6BLA1-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS46R16160D-6BLA1-TR
875463-IS46R16160D-6BLA1-TR
Memory - SDRAM - IS46R16160D-6BLA1-TR 875463-IS46R16160D-6BLA1-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875463-IS46R16160D-6 BLA1-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 60-TFBGA (8x13) Package: Reel - TR Package: 60-TFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS46R16160 Categories: Integrated Circuits (ICs) Case / Package: 60-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875463-IS46R16160D-6BLA1-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 60-TFBGA (8x13)
Package: Reel - TR
Package: 60-TFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS46R16160
Categories: Integrated Circuits (ICs)
Case / Package: 60-TFBGA (8x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46R16160D-6BLA1-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46R16160D-6BLA1-TR
Memory IC and Storage Component 774-IS46R16160D-6BLA1-TR
IC DRAM 256MBIT PAR 60TFBGA Product overview: IS46R16160D-6BLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46R16160D-6BLA 1-TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60TFBGA Product overview: IS46R16160D-6BLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46R16160D-6BLA1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS46R16160D-6BLA1-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Memory - IS46R16160D-6BLA1-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 60-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS46R16160D-6BLA1-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46R16160D-6BLA1-TR
Integrated Circuits (ICs) - Memory IS46R16160D-6BLA1-TR
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Automotive (-40 To +85C), 256M, 2.5V, Ddr1, 64Mx8, 166Mhz, 60 Ball Fbga Rohs, T&r Integrated Silicon Solution (Issi) - 18W6911 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +85C), 256M, 2.5V, Ddr1, 64Mx8, 166Mhz, 60 Ball Fbga Rohs, T&r Integrated Silicon Solution (Issi)
18W6911
Automotive (-40 To +85C), 256M, 2.5V, Ddr1, 64Mx8, 166Mhz, 60 Ball Fbga Rohs, T&r Integrated Silicon Solution (Issi) 18W6911
Automotive (-40 to +85C), 256M, 2.5V, DDR1, 64Mx8, 166MHz, 60 ball FBGA RoHS, T&R

Automotive (-40 to +85C), 256M, 2.5V, DDR1, 64Mx8, 166MHz, 60 ball FBGA RoHS, T&R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 875463-IS46R16160D-6BLA1-TR 774-IS46R16160D-6BLA1-TR IS46R16160D-6BLA1-TR-ND IS46R16160D-6BLA1-TR IS46R16160D-6BLA1-TR IS46R16160D-6BLA1-TR IS46R16160D-6BLA1-TR 18W6911
Product Name Memory - SDRAM - IS46R16160D-6BLA1-TR Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Memory Automotive (-40 To +85C), 256M, 2.5V, Ddr1, 64Mx8, 166Mhz, 60 Ball Fbga Rohs, T&r Integrated Silicon Solution (Issi)
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - DDR; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 60-TFBGA (8x13) BGA; Tape & Reel (TR) 60-TFBGA 60-TFBGA BGA; 60-TFBGA BGA
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details