Integrated Silicon Solution, Inc. Memory IS45S32800J-7BLA1-TR

Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S32800J-7BLA1-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - IS45S32800J-7BLA1-TR - 921717-IS45S32800J-7BLA1-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S32800J-7BLA1-TR
921717-IS45S32800J-7BLA1-TR
Memory - SDRAM - IS45S32800J-7BLA1-TR 921717-IS45S32800J-7BLA1-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921717-IS45S32800J-7 BLA1-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 256Mb (32M x 8) Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Reel - TR Mounting: Surface Mount Family Name: IS45S32800 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921717-IS45S32800J-7BLA1-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 256Mb (32M x 8) Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS45S32800
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S32800J-7BLA1-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S32800J-7BLA1-TR
Memory IC and Storage Component 774-IS45S32800J-7BLA1-TR
IC DRAM 256MBIT PAR 90TFBGA Product overview: IS45S32800J-7BLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32800J-7BLA 1-TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90TFBGA Product overview: IS45S32800J-7BLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S32800J-7BLA1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S32800J-7BLA1-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S32800J-7BLA1-TR
Integrated Circuits (ICs) - Memory IS45S32800J-7BLA1-TR
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - IS45S32800J-7BLA1-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S32800J-7BLA1-TR-ND 921717-IS45S32800J-7BLA1-TR 774-IS45S32800J-7BLA1-TR IS45S32800J-7BLA1-TR IS45S32800J-7BLA1-TR IS45S32800J-7BLA1-TR
Product Name Memory Memory - SDRAM - IS45S32800J-7BLA1-TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 90-TFBGA BGA; 90-TFBGA (8x13) BGA; Tape & Reel (TR) BGA BGA; 90-TFBGA
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 6116SA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details