Integrated Silicon Solution, Inc. Memory IS46DR16320D-25DBA2

Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46DR16320D-25DBA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS46DR16320D-25DBA2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS46DR16320D-25DBA2
Integrated Circuits (ICs) - Memory - Memory IS46DR16320D-25DBA2
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
Memory - IS46DR16320D-25DBA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS46DR16320D-25DBA2-ND IS46DR16320D-25DBA2 IS46DR16320D-25DBA2 IS46DR16320D-25DBA2
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 84-TFBGA BGA; 84-TWBGA (8x12.5) BGA; 84-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory IC and Storage Component - 774-S27KL0641DABHA020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip; SRAM Chip
Access Time 40 ns
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details