Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS46DR16640B-3DBLA2

Description
Win Source Part Number: 1382342-IS46DR16640B -3DBLA2 Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 209 pcs Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gbit Access Time: 450 ps Voltage - Supply: 1.7V ~ 1.9V Mounting Type: Surface Mount Package / Case: 84-TFBGA Supplier Device Package: 84-TWBGA (8x12.5) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: DRAM Clock Frequency: 333 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46DR16640 Product Status: Not For New Designs Memory Organization: 64M x 16 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382342-IS46DR16640B -3DBLA2 Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 209 pcs Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gbit Access Time: 450 ps Voltage - Supply: 1.7V ~ 1.9V Mounting Type: Surface Mount Package / Case: 84-TFBGA Supplier Device Package: 84-TWBGA (8x12.5) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: DRAM Clock Frequency: 333 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46DR16640 Product Status: Not For New Designs Memory Organization: 64M x 16 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1382342-IS46DR16640B-3DBLA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1382342-IS46DR16640B-3DBLA2
Integrated Circuits (ICs) - Memory - Memory 1382342-IS46DR16640B-3DBLA2
Win Source Part Number: 1382342-IS46DR16640B -3DBLA2 Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 209 pcs Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gbit Access Time: 450 ps Voltage - Supply: 1.7V ~ 1.9V Mounting Type: Surface Mount Package / Case: 84-TFBGA Supplier Device Package: 84-TWBGA (8x12.5) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: DRAM Clock Frequency: 333 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS46DR16640 Product Status: Not For New Designs Memory Organization: 64M x 16 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382342-IS46DR16640B-3DBLA2
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 209 pcs
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gbit
Access Time: 450 ps
Voltage - Supply: 1.7V ~ 1.9V
Mounting Type: Surface Mount
Package / Case: 84-TFBGA
Supplier Device Package: 84-TWBGA (8x12.5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: DRAM
Clock Frequency: 333 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS46DR16640
Product Status: Not For New Designs
Memory Organization: 64M x 16
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Memory - IS46DR16640B-3DBLA2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS46DR16640B-3DBLA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS46DR16640B-3DBLA2
Memory IC and Storage Component 774-IS46DR16640B-3DBLA2
IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS46DR16640B-3DBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46DR16640B-3DB LA2 can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS46DR16640B-3DBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46DR16640B-3DBLA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS46DR16640B-3DBLA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 84TWBGA

IC DRAM 1GBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS46DR16640B-3DBLA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS46DR16640B-3DBLA2
Integrated Circuits (ICs) - Memory IS46DR16640B-3DBLA2
IC DRAM 1GBIT PARALLEL 84TWBGA

IC DRAM 1GBIT PARALLEL 84TWBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1382342-IS46DR16640B-3DBLA2 IS46DR16640B-3DBLA2-ND 774-IS46DR16640B-3DBLA2 IS46DR16640B-3DBLA2 IS46DR16640B-3DBLA2 IS46DR16640B-3DBLA2
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns
Cycle Time 15 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory IC and Storage Component - 774-HYB39S128160CT-7 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details