Integrated Silicon Solution, Inc. Memory IS46QR81024A-075VBLA2-TR

Description
IC DRAM 8GBIT PAR 78TWBGA
Request a Quote Datasheet
Description
IC DRAM 8GBIT PAR 78TWBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46QR81024A-075VBLA2-TR-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 8GBIT PAR 78TWBGA

IC DRAM 8GBIT PAR 78TWBGA

Buy Now Datasheet
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.333 GHz 18 ns 78-TWBGA (10x14)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.333 GHz 18 ns 78-TWBGA (10x14)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS46QR81024A-075VBLA2-TR
Integrated Circuits (ICs) - Memory - Memory IS46QR81024A-075VBLA2-TR
Automotive (Tc: -40 to +105C), 8

Automotive (Tc: -40 to +105C), 8

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS46QR81024A-075VBLA2-TR-ND IS46QR81024A-075VBLA2-TR IS46QR81024A-075VBLA2-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 78-TFBGA BGA; 78-TFBGA 1.333 GHz
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 448-S27KS0641DPBHV020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
3 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details