SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
IC DRAM 512MBIT PAR 84TWBGA Product overview: IS46DR16320D-25DBLA2
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875459-IS46DR16320D-
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
Package: Tray
Package: 84-TFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS46DR16320
Categories: Integrated Circuits (ICs)
Case / Package: 84-TWBGA (8x12.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 209
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
IC DRAM 512MBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
IC DRAM 512MBIT PAR 84TWBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46DR16320D-25DBLA2-ND | 774-IS46DR16320D-25DBLA2 | 875459-IS46DR16320D-25DBLA2 | IS46DR16320D-25DBLA2 | IS46DR16320D-25DBLA2 | IS46DR16320D-25DBLA2 |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS46DR16320D-25DBLA2 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 84-TFBGA | BGA; 84-TWBGA (8x12.5) | BGA; 84-TFBGA | BGA | ||
| Supply Voltage | 1.7V ~ 1.9V | 1.7 | 1.7V ~ 1.9V | -40degC ~ 105degC (TA) |