Integrated Silicon Solution, Inc. Memory IS45S16800F-7BLA1

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS45S16800F-7BLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Automotive (-40 To +85C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs Integrated Silicon Solution (Issi) - 77T0598 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +85C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs Integrated Silicon Solution (Issi)
77T0598
Automotive (-40 To +85C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs Integrated Silicon Solution (Issi) 77T0598
Automotive (-40 to +85C), 128M, 3.3V, SDRAM, 8Mx16, 143Mhz, 54 ball BGA (8Mm x 8mm) ROHS

Automotive (-40 to +85C), 128M, 3.3V, SDRAM, 8Mx16, 143Mhz, 54 ball BGA (8Mm x 8mm) ROHS

Supplier's Site
Integrated Circuits (ICs) - Memory - IS45S16800F-7BLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16800F-7BLA1
Integrated Circuits (ICs) - Memory IS45S16800F-7BLA1
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Memory - IS45S16800F-7BLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS45S16800F-7BLA1-ND 77T0598 IS45S16800F-7BLA1 IS45S16800F-7BLA1 IS45S16800F-7BLA1
Product Name Memory Automotive (-40 To +85C), 128M, 3.3V, Sdram, 8Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-TFBGA BGA BGA; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-1026012-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details