IC DRAM 4GBIT PARALLEL 78TWBGA Product overview: IS43TR85120A-125KBLI
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-TWBGA (9x10.5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189078-IS43TR85120A
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 78-TWBGA (9x10.5)
Temperature Range - Operating: -40°C ~ 95°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 78-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 220
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (9x10.5)
IC DRAM 4GBIT PARALLEL 78TWBGA
IC DRAM 4GBIT PARALLEL 78TWBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR85120A-125KBLI | 706-1490-ND | 1189078-IS43TR85120A-125KBLI | IS43TR85120A-125KBLI | IS43TR85120A-125KBLI | IS43TR85120A-125KBLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS43TR85120A-125KBLI | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |