Integrated Silicon Solution, Inc. Memory IC and Storage Component IS45S16320D-7BLA1

Description
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS45S16320D-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16320D-7BLA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS45S16320D-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16320D-7BLA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS45S16320D-7BLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16320D-7BLA1
Memory IC and Storage Component 774-IS45S16320D-7BLA1
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS45S16320D-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16320D-7BLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TFBGA Product overview: IS45S16320D-7BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16320D-7BLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16320D-7BLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x13)

SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - IS45S16320D-7BLA1 - 753783-IS45S16320D-7BLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16320D-7BLA1
753783-IS45S16320D-7BLA1
Memory - SDRAM - IS45S16320D-7BLA1 753783-IS45S16320D-7BLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 753783-IS45S16320D-7 BLA1 Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-TFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 753783-IS45S16320D-7BLA1
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-TFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Automotive (-40 To +85C), 512M, 3.3V, Sdram, 32Mx16, 143Mhz, 54 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) - 18W6844 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +85C), 512M, 3.3V, Sdram, 32Mx16, 143Mhz, 54 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi)
18W6844
Automotive (-40 To +85C), 512M, 3.3V, Sdram, 32Mx16, 143Mhz, 54 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) 18W6844
Automotive (-40 to +85C), 512M, 3.3V, SDRAM, 32Mx16, 143MHz, 54 ball BGA (8Mm x 13mm) RoHS

Automotive (-40 to +85C), 512M, 3.3V, SDRAM, 32Mx16, 143MHz, 54 ball BGA (8Mm x 13mm) RoHS

Supplier's Site
Integrated Circuits (ICs) - Memory - IS45S16320D-7BLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16320D-7BLA1
Integrated Circuits (ICs) - Memory IS45S16320D-7BLA1
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Memory - IS45S16320D-7BLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x13)

SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS45S16320D-7BLA1 IS45S16320D-7BLA1-ND 753783-IS45S16320D-7BLA1 18W6844 IS45S16320D-7BLA1 IS45S16320D-7BLA1 IS45S16320D-7BLA1
Product Name Memory IC and Storage Component Memory Memory - SDRAM - IS45S16320D-7BLA1 Automotive (-40 To +85C), 512M, 3.3V, Sdram, 32Mx16, 143Mhz, 54 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 28503869 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers