SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)
Automotive (-40 to +85C), 256M, 2.5V, DDR1, 64Mx8, 200MHz, 60 ball FBGA RoHS
IC DRAM 256MBIT PARALLEL 60TFBGA
IC DRAM 256MBIT PARALLEL 60TFBGA
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46R16160D-5BLA1-ND | IS46R16160D-5BLA1 | 18W6906 | IS46R16160D-5BLA1 | IS46R16160D-5BLA1 |
| Product Name | Memory | Memory | Automotive (-40 To +85C), 256M, 2.5V, Ddr1, 64Mx8, 200Mhz, 60 Ball Fbga Rohs Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 60-TFBGA | BGA; 60-TFBGA | BGA |