Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS45S16400J-6BLA1

Description
Win Source Part Number: 1065797-IS45S16400J- 6BLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 348 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 166 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS42S16800F-6BLI; IS42S16400J-6BLI; IS42S16400J-6BL-TRIS 45S16400J6BLA1; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S16400
Request a Quote Datasheet
Description
Win Source Part Number: 1065797-IS45S16400J- 6BLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 348 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 166 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS42S16800F-6BLI; IS42S16400J-6BLI; IS42S16400J-6BL-TRIS 45S16400J6BLA1; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S16400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1065797-IS45S16400J-6BLA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1065797-IS45S16400J-6BLA1
Integrated Circuits (ICs) - Memory 1065797-IS45S16400J-6BLA1
Win Source Part Number: 1065797-IS45S16400J- 6BLA1 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 348 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 166 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS42S16800F-6BLI; IS42S16400J-6BLI; IS42S16400J-6BL-TRIS 45S16400J6BLA1; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS45S16400

Win Source Part Number: 1065797-IS45S16400J-6BLA1
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 54-TFBGA
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS42S16800F-6BLI; IS42S16400J-6BLI; IS42S16400J-6BL-TRIS45S16400J6BLA1;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS45S16400

Buy Now Datasheet
Memory - IS45S16400J-6BLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16400J-6BLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16400J-6BLA1
Memory IC and Storage Component 774-IS45S16400J-6BLA1
IC DRAM 64MBIT PARALLEL 54TFBGA Product overview: IS45S16400J-6BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-6BLA 1 can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PARALLEL 54TFBGA Product overview: IS45S16400J-6BLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16400J-6BLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16400J-6BLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS45S16400J-6BLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16400J-6BLA1
Integrated Circuits (ICs) - Memory IS45S16400J-6BLA1
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065797-IS45S16400J-6BLA1 IS45S16400J-6BLA1-ND 774-IS45S16400J-6BLA1 IS45S16400J-6BLA1 IS45S16400J-6BLA1 IS45S16400J-6BLA1
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 7GA6Y0046 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 71256S35TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details