Integrated Silicon Solution, Inc. Memory - SDRAM - IS45S16320D-6CTLA1 IS45S16320D-6CTLA1

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875449-IS45S16320D-6 CTLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 512Mb (32M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS45S16320 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875449-IS45S16320D-6 CTLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 512Mb (32M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS45S16320 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS45S16320D-6CTLA1 - 875449-IS45S16320D-6CTLA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS45S16320D-6CTLA1
875449-IS45S16320D-6CTLA1
Memory - SDRAM - IS45S16320D-6CTLA1 875449-IS45S16320D-6CTLA1
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875449-IS45S16320D-6 CTLA1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 512Mb (32M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS45S16320 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875449-IS45S16320D-6CTLA1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 512Mb (32M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II
Package: Tray
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS45S16320
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032

Buy Now Datasheet
Memory IC and Storage Component - 774-IS45S16320D-6CTLA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS45S16320D-6CTLA1
Memory IC and Storage Component 774-IS45S16320D-6CTLA1
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS45S16320D-6CTLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16320D-6CTL A1 can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: IS45S16320D-6CTLA1 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS45S16320D-6CTLA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS45S16320D-6CTLA1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS45S16320D-6CTLA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS45S16320D-6CTLA1
Integrated Circuits (ICs) - Memory IS45S16320D-6CTLA1
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
Automotive (-40 To +85C), 512M, 3.3V, Sdram, 32Mx16, 166Mhz, Cu 54 Pin Tsop Ii Rohs Integrated Silicon Solution (Issi) - 18W6842 - Newark, An Avnet Company
Chicago, IL, United States
Automotive (-40 To +85C), 512M, 3.3V, Sdram, 32Mx16, 166Mhz, Cu 54 Pin Tsop Ii Rohs Integrated Silicon Solution (Issi)
18W6842
Automotive (-40 To +85C), 512M, 3.3V, Sdram, 32Mx16, 166Mhz, Cu 54 Pin Tsop Ii Rohs Integrated Silicon Solution (Issi) 18W6842
Automotive (-40 to +85C), 512M, 3.3V, SDRAM, 32Mx16, 166MHz, Cu 54 pin TSOP II RoHS

Automotive (-40 to +85C), 512M, 3.3V, SDRAM, 32Mx16, 166MHz, Cu 54 pin TSOP II RoHS

Supplier's Site
Memory - IS45S16320D-6CTLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 875449-IS45S16320D-6CTLA1 774-IS45S16320D-6CTLA1 IS45S16320D-6CTLA1-ND IS45S16320D-6CTLA1 IS45S16320D-6CTLA1 18W6842 IS45S16320D-6CTLA1
Product Name Memory - SDRAM - IS45S16320D-6CTLA1 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Automotive (-40 To +85C), 512M, 3.3V, Sdram, 32Mx16, 166Mhz, Cu 54 Pin Tsop Ii Rohs Integrated Silicon Solution (Issi) Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 54-TSOP II TSOP; Tray TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00063229 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L100TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 100 ns
Density 256 kbits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details