Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875458-IS46DR16160B-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
Package: 84-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS46DR16160
Categories: Integrated Circuits (ICs)
Case / Package: 84-TWBGA (8x12.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS46DR16160B-3DBLA1-
IC DRAM 256MBIT PARALLEL 84TWBGA
IC DRAM 256MBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875458-IS46DR16160B-3DBLA1-TR | IS46DR16160B-3DBLA1-TR-ND | 774-IS46DR16160B-3DBLA1-TR | IS46DR16160B-3DBLA1-TR | IS46DR16160B-3DBLA1-TR | IS46DR16160B-3DBLA1-TR |
| Product Name | Memory - SDRAM - IS46DR16160B-3DBLA1-TR | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 84-TWBGA (8x12.5) | 84-TFBGA | BGA; Tape & Reel (TR) | BGA | BGA; 84-TFBGA | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |