MezzoStak, 0.5 mm Pitch Hermaphroditic Mezzanine Connector, 70 positions, Standard length with pegs and hold-downs, Half of mated height equals 2 mm, Amphenol is one of the leading manufacturers of mezzostak 0.5mm mezzanine connectors. Contact us today for more details of mezzostak , part number 10106813-071112LF.
70 Pos Hermaphroditic Mezzanine Header, 0.5mm, SMT, Straight Product overview: 10106813-071112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10106813-071112
70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
CONN SELF-MATE 70POS SMD GOLD
CONN, STACKING, HERMAPHRODITIC, 70POS ROHS COMPLIANT: YES
CONN, STACKING, HERMAPHRODITIC, 70POS ROHS COMPLIANT: YES
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10106813-071112LF | 2027-10106813-071112LF | 609-4604-2-ND | 10106813-071112LF | 69AH4124 |
| Product Name | MezzoStak | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Hermaphroditic, 70Pos Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Current Rating | 0.5 amps | ||||
| Category | Board to Board Connector |