Amphenol Corporation Minitek ® 10072354-F01-14ULF

Description
Minitek ®, Minitek ® , Wire to Board Connectors, Shrouded Header - Through Mount Pin-in-Paste - Double row - 14 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10072354-F01-14ULF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® , Wire to Board Connectors, Shrouded Header - Through Mount Pin-in-Paste - Double row - 14 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10072354-F01-14ULF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ®, Minitek ® , Wire to Board Connectors, Shrouded Header - Through Mount Pin-in-Paste - Double row - 14 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10072354-F01-14ULF.

Minitek ®, Minitek ® , Wire to Board Connectors, Shrouded Header - Through Mount Pin-in-Paste - Double row - 14 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10072354-F01-14ULF.

Supplier's Site Datasheet
Headers, Male Pins - 609-6525-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6525-ND
Headers, Male Pins 609-6525-ND
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-10072354-F01-14ULF
Electronic Connector 2027-10072354-F01-14ULF
Conn Shrouded Header HDR 14 POS 2mm Solder RA Thru-Hole Tube Product overview: 10072354-F01-14ULF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10072354-F01-14 ULF can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 14 POS 2mm Solder RA Thru-Hole Tube Product overview: 10072354-F01-14ULF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10072354-F01-14ULF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Minitek Shrouded Header-Right Angle Rohs Compliant Amphenol Communications Solutions - 38AH3788 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Shrouded Header-Right Angle Rohs Compliant Amphenol Communications Solutions
38AH3788
Minitek Shrouded Header-Right Angle Rohs Compliant Amphenol Communications Solutions 38AH3788
MINITEK SHROUDED HEADER-RIGHT ANGLE ROHS COMPLIANT: YES

MINITEK SHROUDED HEADER-RIGHT ANGLE ROHS COMPLIANT: YES

Supplier's Site
Conn, R/a Header, 14Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions - 34M9705 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 14Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
34M9705
Conn, R/a Header, 14Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 34M9705
CONN, R/A HEADER, 14POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Minitek 10072354 Series RoHS Compliant: Yes

CONN, R/A HEADER, 14POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Minitek 10072354 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10072354-F01-14ULF 609-6525-ND 2027-10072354-F01-14ULF 38AH3788 34M9705
Product Name Minitek ® Headers, Male Pins Electronic Connector Minitek Shrouded Header-Right Angle Rohs Compliant Amphenol Communications Solutions Conn, R/a Header, 14Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle Right Angle
Termination Through Hole Solder Through Hole Right Angle
Voltage Rating 650 volts 200 volts
Unlock Full Specs
to access all available technical data