1.25mm Wire to board, 1.25mm Wire to Board Wafer,Vertical, Surface Mount, 2 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114828-10102LF.
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"
2 Pos 1.25mm Shrouded Header, Straight, SMT, 1A, 125V Product overview: 10114828-10102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114828-10102L
Manufacturer: AMPHENOL
Win Source Part Number: 904945-10114828-1010
Series: 10114828
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount 2 position 0.049" (1.25mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10114828
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-4387-2, 609-4387-1, 1011482810102LF, 609-4387-6, 2266-10114828-10102L
WTB CONN, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar
1x2P 2P 1 Tin 1.25mm 2 -40°C~+105°C Copper Alloy 1A Brick nogging SMD,P=1.25mm Wire To Board / Wire To Wire Connector ROHS
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10114828-10102LF | 609-4387-1-ND | 2027-10114828-10102LF | 904945-10114828-10102LF | 29AH2933 | 10114828-10102LF |
| Product Name | 1.25mm Wire to board | Headers, Male Pins | 1A 125V Electronic Connector | Rectangular Connectors - 10114828-10102LF | Wtb Conn, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | |
| Termination | Surface Mount | Solder | Surface Mount | |||
| Voltage Rating | 125 volts | 125 volts | 125 volts | |||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | 1.0 amps |