1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 6 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-11106LF.
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
WTB 1.25 WAFER 90 SMT-10114830-11106LF
CONN, R/A HEADER, 6POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10114830-11106LF | 609-10114830-11106LFCT-ND | 45T5993 | 27AJ3889 |
| Product Name | 1.25mm Wire to board | Headers, Male Pins | Wtb 1.25 Wafer 90 Smt-10114830-11106Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Conn, R/a Header, 6Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Surface Mount | Surface Mount Right Angle | ||
| Voltage Rating | 125 volts | 125 volts |