Amphenol Corporation Quickie ® 10073456-038LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 30 Positions, Press-Fit Slimline Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10073456-038LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 30 Positions, Press-Fit Slimline Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10073456-038LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 10073456-038LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
10073456-038LF
Quickie ® 10073456-038LF
Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 30 Positions, Press-Fit Slimline Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10073456-038LF

Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 30 Positions, Press-Fit Slimline Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10073456-038LF

Supplier's Site Datasheet
Headers, Male Pins - 609-3087-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3087-ND
Headers, Male Pins 609-3087-ND
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"

"Connector Header Through Hole 30 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors - 10073456-038LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10073456-038LF
Connectors 10073456-038LF
QKE PF HDR ASSY SLIMLINE

QKE PF HDR ASSY SLIMLINE

Buy Now
Conn, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 78M3859 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
78M3859
Conn, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 78M3859
CONN, HEADER, 30POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Press Fit; Product Range:Quickie 10073456 Series RoHS Compliant: Yes

CONN, HEADER, 30POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Press Fit; Product Range:Quickie 10073456 Series RoHS Compliant: Yes

Supplier's Site
10073456-038Lf-Qke Pf Hdr Assy Slimline Rohs Compliant Amphenol - 79AH8545 - Newark, An Avnet Company
Chicago, IL, United States
10073456-038Lf-Qke Pf Hdr Assy Slimline Rohs Compliant Amphenol
79AH8545
10073456-038Lf-Qke Pf Hdr Assy Slimline Rohs Compliant Amphenol 79AH8545
10073456-038LF-QKE PF HDR ASSY SLIMLINE ROHS COMPLIANT: YES

10073456-038LF-QKE PF HDR ASSY SLIMLINE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10073456-038LF 609-3087-ND 10073456-038LF 78M3859 79AH8545
Product Name Quickie ® Headers, Male Pins Connectors Conn, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 10073456-038Lf-Qke Pf Hdr Assy Slimline Rohs Compliant Amphenol
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Press-Fit Press Fit
Voltage Rating 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FYG-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Nano Strip Connectors - A79049-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1990-2-ND - DigiKey
Specs
Mounting Through Hole
View Details