BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded vertical header ,Press Fit ,Single row , 6 Positions ,2.54mm (0.100in) Pitch.., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10083113-106LF.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
CONN HEADER VERT 6POS 2.54MM
BERGSTIK II SR PF EON-10083113-106LF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10083113-106LF | 10083113-106LF-ND | 10083113-106LF | 51Y6696 |
| Product Name | BergStik ® | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Bergstik Ii Sr Pf Eon-10083113-106Lf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Press-Fit | Press-Fit, Solder | ||
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |