Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Right Angle Header, Surface Mount, Double Row, 40 Position, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10112690-G04-20ULF.
"Connector Header Surface Mount, Right Angle 40 position 0.079"" (2.00mm)"
MINITEK HEADER-DEROG 13-SYS-001 / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10112690-G04-20ULF | 10112690-G04-20ULF-ND | 51Y6794 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek Header-Derog 13-Sys-001 / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |