Manufacturer: AMPHENOL
Win Source Part Number: 904942-10112634-101L
Features: 64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 10112634
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10112634101LF, 609-4642
64 Pos, 30V, Right Angle, Press-Fit, Telecom/Datacom Connector Product overview: 10112634-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10112634-101LF can be used for catalog matching and distributor lookup.
64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
CONNECTOR, MINI SAS, RCPT, 64POS; No. of Contacts:64Contacts;
CONN MINI HD SAS RCPT 1X4 64P RA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 904942-10112634-101LF | 2004-10112634-101LF | 609-4642-ND | 56T4232 | 10112634-101LF |
| Product Name | Pluggable Connectors - 10112634-101LF | 30V Electronic Connector | Pluggable Connector Assemblies | Connector, Mini Sas, Rcpt, 64Pos; No. Of Contacts Amphenol Communications Solutions | Pluggable Connectors |
| Gender | Male / Plug | Female / Jack | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | PCB Mount | ||
| Termination | Press-Fit | Press Fit | |||
| Voltage Rating | 30 volts |