Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Header - Through Mount Pin-in-Paste - Double row - 24 Positions - 2mm (0.079in) - Right Angle., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10072354-G01-24KLF.
"Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)"
MINITEK SHROUDED HEADER---RIGHT ANGLE / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10072354-G01-24KLF | 10072354-G01-24KLF-ND | 51Y6578 |
| Product Name | Minitek ® | Headers, Male Pins | Minitek Shrouded Header---Right Angle / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | Right Angle | |
| Termination | Through Hole | ||
| Voltage Rating | 650 volts | 200 volts |