Amphenol Corporation 1.25mm Wire to board 10114829-10104LF

Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10104LF.
Request a Quote Datasheet
Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10104LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25mm Wire to board - 10114829-10104LF - Amphenol Communications Solutions
Nashua, NH, United States
1.25mm Wire to board
10114829-10104LF
1.25mm Wire to board 10114829-10104LF
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10104LF.

1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 4 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10104LF.

Supplier's Site Datasheet
Rectangular Connectors - 10114829-10104LF - 807814-10114829-10104LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10114829-10104LF
807814-10114829-10104LF
Rectangular Connectors - 10114829-10104LF 807814-10114829-10104LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 807814-10114829-1010 4LF Packaging: Reel Number of Positions: 4 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Phosphor Bronze Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.049" Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.091" (2.30mm) Insulation Height: 0.165" (4.20mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,400 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 807814-10114829-10104LF
Packaging: Reel
Number of Positions: 4
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.049"
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.091" (2.30mm)
Insulation Height: 0.165" (4.20mm)
Contact Shape: Rectangular
Temperature Range - Operating: -40°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now
Singapore, Singapore
Electronic Connector
2027-10114829-10104LF
Electronic Connector 2027-10114829-10104LF
Conn Shrouded Header (4 Sides) HDR 4 POS 1.25mm Solder ST Top Entry Thru-Hole T/R Product overview: 10114829-10104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114829-10104L F can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 4 POS 1.25mm Solder ST Top Entry Thru-Hole T/R Product overview: 10114829-10104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114829-10104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-10114829-10104LFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10114829-10104LFTR-ND
Headers, Male Pins 609-10114829-10104LFTR-ND
"Connector Header Through Hole 4 position 0.049"" (1.25mm)"

"Connector Header Through Hole 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10114829-10104LFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10114829-10104LFCT-ND
Headers, Male Pins 609-10114829-10104LFCT-ND
"Connector Header Through Hole 4 position 0.049"" (1.25mm)"

"Connector Header Through Hole 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10114829-10104LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10114829-10104LFDKR-ND
Headers, Male Pins 609-10114829-10104LFDKR-ND
CONN HEADER VERT 4POS 1.25MM

CONN HEADER VERT 4POS 1.25MM

Buy Now Datasheet
1.25 MM WIRE TO BOARD

1.25 MM WIRE TO BOARD

Buy Now
Wire-Board Connector, Header, 4 Position, 1.25Mm; Connector Systems Amphenol Communications Solutions - 43T7520 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 4 Position, 1.25Mm; Connector Systems Amphenol Communications Solutions
43T7520
Wire-Board Connector, Header, 4 Position, 1.25Mm; Connector Systems Amphenol Communications Solutions 43T7520
WIRE-BOARD CONNECTOR, HEADER, 4 POSITION, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI 10114829 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 4 POSITION, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI 10114829 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10114829-10104LF 807814-10114829-10104LF 2027-10114829-10104LF 609-10114829-10104LFTR-ND Amphenol FCI Asia 10114829-10104LF 43T7520
Product Name 1.25mm Wire to board Rectangular Connectors - 10114829-10104LF Electronic Connector Headers, Male Pins Wire-Board Connector, Header, 4 Position, 1.25Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector Wire to Board Connector
Termination Through Hole Solder Through Hole
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data