Telecom and Datacom Connector, Right Angle, Press Fit Terminal, Locking Product overview: 10112632-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10112632-101LF can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 804883-10112632-101L
Packaging: Tray
Number of Positions: 16
Mounting Style: Through Hole, Right Angle
Features: Latch Lock
Connector Type: SAS, Mini HD
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Receptacle with Cage
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
16 Position SAS, Mini HD Receptacle with Cage Connector Press-Fit Through Hole, Right Angle
CONN MINI HD SAS RCP CAGE 16P RA
I/O CONNECTOR, MINI SAS HD, RCPT, 16POS; No. of Contacts:16Contacts;
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2004-10112632-101LF | 10112632-101LF | 804883-10112632-101LF | 664-10112632-101LF-ND | 10112632-101LF | 56T4230 |
| Product Name | Electronic Connector | Pluggable Connectors - 10112632-101LF | Pluggable Connector Assemblies | Pluggable Connectors | I/o Connector, Mini Sas Hd, Rcpt, 16Pos; No. Of Contacts Amphenol Communications Solutions | |
| Termination | Press-Fit | Press-Fit | Press Fit | |||
| Voltage Rating | 30 volts | |||||
| Current Rating | 0.5 amps | |||||
| Gender | Male / Plug |