Amphenol Communications Solutions 1.25mm Wire to board 10114828-10206LF

Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer,Vertical, Surface Mount, 6 Positions, Amphenol is one of the leading manufacturers of 1.25 mm wire to board. Contact us today for more details of 1.25 mm wire to board , part number 10114828-10206LF.
Request a Quote Datasheet
Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer,Vertical, Surface Mount, 6 Positions, Amphenol is one of the leading manufacturers of 1.25 mm wire to board. Contact us today for more details of 1.25 mm wire to board , part number 10114828-10206LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25mm Wire to board - 10114828-10206LF - Amphenol Communications Solutions
Nashua, NH, United States
1.25mm Wire to board
10114828-10206LF
1.25mm Wire to board 10114828-10206LF
1.25mm Wire to board, 1.25mm Wire to Board Wafer,Vertical, Surface Mount, 6 Positions, Amphenol is one of the leading manufacturers of 1.25 mm wire to board. Contact us today for more details of 1.25 mm wire to board , part number 10114828-10206LF.

1.25mm Wire to board, 1.25mm Wire to Board Wafer,Vertical, Surface Mount, 6 Positions, Amphenol is one of the leading manufacturers of 1.25 mm wire to board. Contact us today for more details of 1.25 mm wire to board , part number 10114828-10206LF.

Supplier's Site Datasheet
Headers, Male Pins - 10114828-10206LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
10114828-10206LF-ND
Headers, Male Pins 10114828-10206LF-ND
"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-10114828-10206LF
SMD Electronic Connector 2027-10114828-10206LF
1.25mm Wire to Board Wafer,Vertical, Surface Mount, 6 Positions Product overview: 10114828-10206LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114828-10206L F can be used for catalog matching and distributor lookup.

1.25mm Wire to Board Wafer,Vertical, Surface Mount, 6 Positions Product overview: 10114828-10206LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114828-10206LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10114828-10206LF - 904946-10114828-10206LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10114828-10206LF
904946-10114828-10206LF
Rectangular Connectors - 10114828-10206LF 904946-10114828-10206LF
Manufacturer: AMPHENOL Win Source Part Number: 904946-10114828-1020 6LF Series: 10114828 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount 6 position 0.049" (1.25mm) Package: Reel - TR Mounting: Surface Mount Family Name: 10114828 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904946-10114828-10206LF
Series: 10114828
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount 6 position 0.049" (1.25mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10114828
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040

Buy Now
Wtb 1.25 Wafer 180 Smt-10114828-10206Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 71Y6333 - Newark, An Avnet Company
Chicago, IL, United States
Wtb 1.25 Wafer 180 Smt-10114828-10206Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
71Y6333
Wtb 1.25 Wafer 180 Smt-10114828-10206Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 71Y6333
WTB 1.25 WAFER 180 SMT-10114828-10206LF / Tap/Rl RoHS Compliant: Yes

WTB 1.25 WAFER 180 SMT-10114828-10206LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10114828-10206LF 10114828-10206LF-ND 2027-10114828-10206LF 904946-10114828-10206LF 71Y6333
Product Name 1.25mm Wire to board Headers, Male Pins SMD Electronic Connector Rectangular Connectors - 10114828-10206LF Wtb 1.25 Wafer 180 Smt-10114828-10206Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty
Termination Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data