37 Position D-Sub Plug, Male Pins Connector
Manufacturer: AMPHENOL
Win Source Part Number: 904885-10090096-P374
Series: 10090096
Operating Temperature Range: -55°C ~ 105°C
Features: 37 Position D-Sub Plug, Male Pins Connector
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Family Name: 10090096
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10090096P374VLF, 609-3994
CONN D-SUB PLUG 37POS VERT SLDR Product overview: 10090096-P374VLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-10090096-P374VLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-3994-ND | 904885-10090096-P374VLF | 439-10090096-P374VLF |
| Product Name | D-Sub Connector Assemblies | D - SUB, D - SHAPED connectors - 10090096-P374VLF | Electronic Connector |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | ||
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |