Amphenol Corporation Pluggable Connector Assemblies 10112627-101LF

Description
32 (16 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet
Description
32 (16 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 609-4646-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-4646-ND
Pluggable Connector Assemblies 609-4646-ND
32 (16 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle

32 (16 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 10112627-101LF - 1120973-10112627-101LF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10112627-101LF
1120973-10112627-101LF
Pluggable Connectors - 10112627-101LF 1120973-10112627-101LF
Manufacturer: Amphenol ICC (Commercial Products) Win Source Part Number: 1120973-10112627-101 LF Packaging: Tray Number of Positions: 32 (16 x 2) Mounting Style: Through Hole, Right Angle Features: EMI Shielded Connector Type: SAS, Mini HD Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Receptacle with Cage, Ganged (1x2) Part Status: Last Time Buy Categories: Connectors, Interconnects Manufacturer Homepage: www.fciconnect.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 1120973-10112627-101LF
Packaging: Tray
Number of Positions: 32 (16 x 2)
Mounting Style: Through Hole, Right Angle
Features: EMI Shielded
Connector Type: SAS, Mini HD
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Receptacle with Cage, Ganged (1x2)
Part Status: Last Time Buy
Categories: Connectors, Interconnects
Manufacturer Homepage: www.fciconnect.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-10112627-101LF
Electronic Connector 443-10112627-101LF
CONN MINI HD SAS RCPT 1X2 32P RA Product overview: 10112627-101LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-10112627-101LF can be used for catalog matching and distributor lookup.

CONN MINI HD SAS RCPT 1X2 32P RA Product overview: 10112627-101LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-10112627-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10112627-101Lf-Mini Sas 1X2 External Rohs Compliant Amphenol Communications Solutions - 52T2609 - Newark, An Avnet Company
Chicago, IL, United States
10112627-101Lf-Mini Sas 1X2 External Rohs Compliant Amphenol Communications Solutions
52T2609
10112627-101Lf-Mini Sas 1X2 External Rohs Compliant Amphenol Communications Solutions 52T2609
10112627-101LF-MINI SAS 1X2 EXTERNAL ROHS COMPLIANT: YES

10112627-101LF-MINI SAS 1X2 EXTERNAL ROHS COMPLIANT: YES

Supplier's Site
Pluggable Connectors - 10112627-101LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10112627-101LF
Pluggable Connectors 10112627-101LF
CONN MINI HD SAS RCPT 1X2 32P RA

CONN MINI HD SAS RCPT 1X2 32P RA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-4646-ND 1120973-10112627-101LF 443-10112627-101LF 52T2609 10112627-101LF
Product Name Pluggable Connector Assemblies Pluggable Connectors - 10112627-101LF Electronic Connector 10112627-101Lf-Mini Sas 1X2 External Rohs Compliant Amphenol Communications Solutions Pluggable Connectors
Connector Type SAS, Mini HD
Mounting Through Hole, Right Angle Through Hole, Right Angle
Number of Contacts 32 #
Unlock Full Specs
to access all available technical data