1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 2 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10102LF.
Manufacturer: AMPHENOL
Win Source Part Number: 904947-10114829-1010
Series: 10114829
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole 2 position 0.049" (1.25mm)
Package: Reel - TR
Mounting: Through Hole
Family Name: 10114829
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 1011482910102LF, 609-4383-1, 609-4383-2
"Connector Header Through Hole 2 position 0.049"" (1.25mm)"
"Connector Header Through Hole 2 position 0.049"" (1.25mm)"
CONN HEADER VERT 2POS 1.25MM
Conn Shrouded Header (4 Sides) HDR 2 POS 1.25mm Solder ST Top Entry Thru-Hole T/R Product overview: 10114829-10102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114829-10102L
WIRE-BOARD CONNECTOR, HEADER, 2 POSITION, 1.25MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10114829-10102LF | 904947-10114829-10102LF | 609-10114829-10102LFTR-ND | 2027-10114829-10102LF | 43T7518 |
| Product Name | 1.25mm Wire to board | Rectangular Connectors - 10114829-10102LF | Headers, Male Pins | Electronic Connector | Wire-Board Connector, Header, 2 Position, 1.25Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Through Hole | |||
| Voltage Rating | 125 volts | 125 volts |