Amphenol Corporation Memory Connectors - PC Card Sockets - 101-00660-68-6 101-00660-68-6

Description
Manufacturer: AMPHENOL Win Source Part Number: 904925-101-00660-68- 6 Features: 10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 101-00660 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 101-00660-68-6-2, 101-00660-68-6-6, 10100660686, 101-00660-68-6-1
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904925-101-00660-68- 6 Features: 10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 101-00660 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 101-00660-68-6-2, 101-00660-68-6-6, 10100660686, 101-00660-68-6-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 101-00660-68-6 - 904925-101-00660-68-6 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 101-00660-68-6
904925-101-00660-68-6
Memory Connectors - PC Card Sockets - 101-00660-68-6 904925-101-00660-68-6
Manufacturer: AMPHENOL Win Source Part Number: 904925-101-00660-68- 6 Features: 10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 101-00660 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 101-00660-68-6-2, 101-00660-68-6-6, 10100660686, 101-00660-68-6-1

Manufacturer: AMPHENOL
Win Source Part Number: 904925-101-00660-68-6
Features: 10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 101-00660
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 101-00660-68-6-2, 101-00660-68-6-6, 10100660686, 101-00660-68-6-1

Buy Now Datasheet
PC Card Sockets - 101-00660-68-6-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
101-00660-68-6-2-ND
PC Card Sockets 101-00660-68-6-2-ND
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 904925-101-00660-68-6 101-00660-68-6-2-ND
Product Name Memory Connectors - PC Card Sockets - 101-00660-68-6 PC Card Sockets
Connector Type PC Card Connector Connector and Ejector
Unlock Full Specs
to access all available technical data