BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header ,Press Fit ,Double row , 18 Positions ,2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10077239-118LF.
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
BS PF HDR 2X9-10077239-118LF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10077239-118LF | 10077239-118LF-ND | 51Y6635 |
| Product Name | BergStik ® | Headers, Male Pins | Bs Pf Hdr 2X9-10077239-118Lf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | Press-Fit | ||
| Voltage Rating | 1500 volts |