Minitek ®, Minitek ® , Wire to Board Connectors, Shrouded Header - Through Mount Pin-in-Paste - Double row - 30 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10075025-G01-30ULF.
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
MINITEK SHROUDED HEADER-VERTICAL / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10075025-G01-30ULF | 609-2947-ND | 34M9867 |
| Product Name | Minitek ® | Headers, Male Pins | Minitek Shrouded Header-Vertical / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |