1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 10 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-11110LF.
"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"
WTB 1.25 WAFER 90 SMT-10114830-11110LF
CONN, R/A HEADER, 10POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10114830-11110LF | 609-10114830-11110LFDKR-ND | 45T5997 | 27AJ3891 |
| Product Name | 1.25mm Wire to board | Headers, Male Pins | Wtb 1.25 Wafer 90 Smt-10114830-11110Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Conn, R/a Header, 10Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Surface Mount | Surface Mount Right Angle | ||
| Voltage Rating | 125 volts | 125 volts |