Manufacturer: AMPHENOL
Win Source Part Number: 853608-10112626-101L
Features: Position Connector
Package: Tray
Part Status: Obsolete
Family Name: 10112626
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 10112626101LF, 609-4647
16 Position SAS, Mini HD Receptacle with Cage Connector Press-Fit Through Hole, Right Angle
CONN MINI HD SAS RCP CAGE 16P RA Product overview: 10112626-101LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-10112626-101LF can be used for catalog matching and distributor lookup.
10112626-101LF-MINI SAS 1X1 EXTERNAL ROHS COMPLIANT: YES
CONN MINI HD SAS RCP CAGE 16P RA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 853608-10112626-101LF | 609-4647-ND | 443-10112626-101LF | 52T2608 | 10112626-101LF |
| Product Name | Pluggable Connectors - 10112626-101LF | Pluggable Connector Assemblies | Electronic Connector | 10112626-101Lf-Mini Sas 1X1 External Rohs Compliant Amphenol Communications Solutions | Pluggable Connectors |
| Gender | Male / Plug | ||||
| Connector Type | SAS, Mini HD | ||||
| Mounting | Through Hole, Right Angle |