The High Density D Sub Receptacle, 26 Position, part number 82R7122, is designed for applications requiring robust and reliable interconnect solutions. This connector features a compact design that accommodates 26 contacts, making it suitable for high-density packaging needs. It is constructed with a glass-filled thermoplastic insulator, copper alloy contacts, and a steel shell, ensuring durability and performance. Electrical specifications include a rated current of 2.5A and a rated voltage of 250V, with a maximum contact resistance of 25mΩ initially and 40mΩ after. The insulation resistance is rated at a minimum of 5000mΩ at 500V DC, and it can withstand a dielectric strength of 750V RMS. The operating temperature range is from -55°C to +105°C. The connector supports various mounting options and is RoHS compliant, making it suitable for a wide range of applications in telecommunications, data, industrial, and medical markets. Its design allows for 200 mating cycles, ensuring reliability in repeated use. This product is ideal for engineers looking for a high-density connector solution that meets industry standards.
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 26-Way Female Straight, 200 Mating cycles, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number 10090929-S264VLF.
Manufacturer: AMPHENOL
Win Source Part Number: 904888-10090929-S264
Series: 10090929
Operating Temperature Range: -55°C ~ 105°C
Features: 26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Package: Tray
Mounting: Through Hole
Family Name: 10090929
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10090929S264VLF, 2266-10090929-S264VL
HD D-SUB VER 26-WAY RECE-10090929-S264VL
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
D-Sub High Density Connectors 26P FEMALE STRT SKT UNC 4-40 SCREW LOCKS Product overview: 10090929-S264VLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-10090929-S264VLF
OEM ITEM 569-5L5F-HIGH DENSITY PCB
HIGH DENSITY D SUB, RECEPTACLE, 26 POSITION; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:FCI 10090929 Series; No. of Contacts:26Contacts;
| Amphenol Communications Solutions | Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10090929-S264VLF | 904888-10090929-S264VLF | 10090929-S264VLF | 609-4033-ND | 383-10090929-S264VLF | 10090929-S264VLF | 82R7122 |
| Product Name | D-Subminiature High Density | D - SUB, D - SHAPED connectors - 10090929-S264VLF | D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | Connectors | High Density D Sub, Receptacle, 26 Position; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Straight | ||||||
| Termination | Solder Tail | Solder | |||||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole | Through Hole |