Micro SD, 1010040575#-SD P/P CARD STD OFF 1.8MM Coneector, Amphenol is one of the leading manufacturers of Micro SDontact us today for more details of Micro SD, part number 1010040575
SD P/P CARD STD OFF 1.8MM CONN
Connector
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
SD CARD, 9POS, SMT; Memory / Card Type:SD; Insert & Eject Mechanism:-; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1010040575# | 1010040575# | 664-1010040575#-ND | 49X7796 |
| Product Name | Micro SD | Unspecified Connectors | PC Card Sockets | Sd Card, 9Pos, Smt; Memory / Card Type Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector | Connector and Ejector |