Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 10 Positions, Press-Fit Slimline Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10073456-001LF
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
CONN HEADER 10POS DUAL VERT PCB
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10073456-001LF | 609-3084-ND | 44-10073456-001LF | 78M3856 |
| Product Name | Quickie ® | Headers, Male Pins | CONN HEADER 10POS DUAL VERT PCB | Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Press-Fit | Press-Fit, Solder | Through Hole | |
| Voltage Rating | 110 volts | 1500 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |