Amphenol Corporation 1.25mm Wire to board 10114830-10102LF

Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 2 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10102LF.
Request a Quote Datasheet
Description
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 2 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25mm Wire to board - 10114830-10102LF - Amphenol Communications Solutions
Nashua, NH, United States
1.25mm Wire to board
10114830-10102LF
1.25mm Wire to board 10114830-10102LF
1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 2 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10102LF.

1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 2 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-10102LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5378-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5378-1-ND
Headers, Male Pins 609-5378-1-ND
"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-5378-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5378-2-ND
Headers, Male Pins 609-5378-2-ND
"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 609-5378-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5378-6-ND
Headers, Male Pins 609-5378-6-ND
"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
2027-10114830-10102LF
1A Electronic Connector 2027-10114830-10102LF
2 Pos 1.25mm RA SMT Shrouded Header, Male, 1A, 500VAC Product overview: 10114830-10102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114830-10102L F can be used for catalog matching and distributor lookup.

2 Pos 1.25mm RA SMT Shrouded Header, Male, 1A, 500VAC Product overview: 10114830-10102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114830-10102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 10114830-10102LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
10114830-10102LF
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 10114830-10102LF
WTB 1.25 WAFER 90 SMT

WTB 1.25 WAFER 90 SMT

Buy Now
Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions - 65AC3124 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions
65AC3124
Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions 65AC3124
CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:FCI 10114830 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:FCI 10114830 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions - 45T5975 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions
45T5975
Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions 45T5975
CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:FCI 10114830 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:FCI 10114830 Series RoHS Compliant: Yes

Supplier's Site Datasheet
10114830-10102Lf-Wtb 1.25 Wafer 90 Smt Rohs Compliant Amphenol - 79AH8560 - Newark, An Avnet Company
Chicago, IL, United States
10114830-10102Lf-Wtb 1.25 Wafer 90 Smt Rohs Compliant Amphenol
79AH8560
10114830-10102Lf-Wtb 1.25 Wafer 90 Smt Rohs Compliant Amphenol 79AH8560
10114830-10102LF-WTB 1.25 WAFER 90 SMT ROHS COMPLIANT: YES

10114830-10102LF-WTB 1.25 WAFER 90 SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10114830-10102LF 609-5378-1-ND 2027-10114830-10102LF 10114830-10102LF 65AC3124 79AH8560
Product Name 1.25mm Wire to board Headers, Male Pins 1A Electronic Connector Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Amphenol Communications Solutions 10114830-10102Lf-Wtb 1.25 Wafer 90 Smt Rohs Compliant Amphenol
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle
Termination Surface Mount Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data