Amphenol Corporation Pluggable Connector Assemblies 10082443-002LF

Description
29 Position SAS Plug Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet
Description
29 Position SAS Plug Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 609-3961-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-3961-ND
Pluggable Connector Assemblies 609-3961-ND
29 Position SAS Plug Connector Solder Surface Mount, Right Angle

29 Position SAS Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 10082443-002LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10082443-002LF
Pluggable Connectors 10082443-002LF
CONN SAS PLUG 29POS SLD R/A SMD

CONN SAS PLUG 29POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 609-3961-ND 10082443-002LF
Product Name Pluggable Connector Assemblies Pluggable Connectors
Connector Type SAS
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-1287-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
5 suppliers
Headers, Male Pins - A26635-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details