HDMI, HDMI Connectors, Input Output Connectors, Receptacle, Type A, Vertical, Partial SMT (Through Hole for Shell Peg), with Two Shells for Reinforced EMI, Tape and Reel package, Amphenol is one of the leading manufacturers of hdmi connectors. Contact us today for more details of hdmi , part number 10078837-001LF.
19 Pos 1.27mm Pitch SMT Telecom/Datacom Connector, 40V Product overview: 10078837-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40V, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-10078837-001LF can be used for catalog matching and distributor lookup.
HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Through Hole
HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Through Hole
HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Through Hole
Conn HDMI RCP 19 POS 1.27mm Solder ST SMD 21 Terminal 1 Port T/R
HDMI CONNECTOR, RECEPTACLE, 19 POSITION, PCB; No. of Contacts:19Contacts;
HDMI CONN, RCPT, 19POS, PCB ROHS COMPLIANT: YES
HDMI CONN, RCPT, 19POS, PCB ROHS COMPLIANT: YES
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10078837-001LF | 347-10078837-001LF | 609-10078837-001LFCT-ND | 44-10078837-001LF | 95M0594 | 26AK3822 |
| Product Name | HDMI | 40V Electronic Connector | USB, DVI, HDMI Connector Assemblies | Conn HDMI RCP 19 POS 1.27mm Solder ST SMD 21 Terminal 1 Port T/R | Hdmi Connector, Receptacle, 19 Position, Pcb; No. Of Contacts Amphenol Communications Solutions | Hdmi Conn, Rcpt, 19Pos, Pcb Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | HDMI | ||||
| Termination | Surface Mount | Solder | Solder | |||
| Mounting | None | Surface Mount, Through Hole | Surface Mount, Vertical | PCB Mount | ||
| Voltage Rating | 40 volts | 40 volts | 40 volts | 40 volts | ||
| Current Rating | 0.5 amps | 0.5 amps | 0.5 amps |