Amphenol Corporation UFS 1010170469#2A

Description
UFS, UFS CARD CONNECTOR, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of UFS, part number 1010170469#2A.
Request a Quote
Description
UFS, UFS CARD CONNECTOR, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of UFS, part number 1010170469#2A.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Communications Solutions Connector, Memory Socket, 19Pos (part number 78AC3584) is designed for use with UFS cards and features a push-pull insert and eject mechanism. It includes 19 contacts made from copper alloy, with gold plating for enhanced conductivity and durability. The connector has a maximum current rating of 0.5A and a rated voltage of 100V RMS. It is compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is not specified in the provided datasheet, but the housing is made from high-temperature UL-V0 material, indicating suitability for various applications. This connector is ideal for projects requiring reliable memory card interfacing.

Datasheet Summary
Powered by GS/AI

The Amphenol Communications Solutions Connector, Memory Socket, 19Pos (part number 78AC3584) is designed for use with UFS cards and features a push-pull insert and eject mechanism. It includes 19 contacts made from copper alloy, with gold plating for enhanced conductivity and durability. The connector has a maximum current rating of 0.5A and a rated voltage of 100V RMS. It is compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is not specified in the provided datasheet, but the housing is made from high-temperature UL-V0 material, indicating suitability for various applications. This connector is ideal for projects requiring reliable memory card interfacing.

Suppliers

Company
Product
Description
Supplier Links
UFS, UFS CARD CONNECTOR, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of UFS, part number 1010170469#2A.

UFS, UFS CARD CONNECTOR, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of UFS, part number 1010170469#2A.

Supplier's Site Datasheet
PC Card Sockets - 1010170469#2ATR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
1010170469#2ATR-ND
PC Card Sockets 1010170469#2ATR-ND
19 Position Card Connector microSD™, UFS Surface Mount, Right Angle Gold

19 Position Card Connector microSD™, UFS Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 1010170469#2ACT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
1010170469#2ACT-ND
PC Card Sockets 1010170469#2ACT-ND
19 Position Card Connector microSD™, UFS Surface Mount, Right Angle Gold

19 Position Card Connector microSD™, UFS Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 1010170469#2ADKR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
1010170469#2ADKR-ND
PC Card Sockets 1010170469#2ADKR-ND
19 Position Card Connector microSD™, UFS Surface Mount, Right Angle Gold

19 Position Card Connector microSD™, UFS Surface Mount, Right Angle Gold

Buy Now Datasheet
USB Connectors - 1010170469#2A - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
1010170469#2A
USB Connectors 1010170469#2A
UFS Card sktCombo,Micro

UFS Card sktCombo,Micro

Buy Now
Connector, Memory Socket, 19Pos; Memory / Card Type Amphenol Communications Solutions - 78AC3583 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Memory Socket, 19Pos; Memory / Card Type Amphenol Communications Solutions
78AC3583
Connector, Memory Socket, 19Pos; Memory / Card Type Amphenol Communications Solutions 78AC3583
CONNECTOR, MEMORY SOCKET, 19POS; Memory / Card Type:UFS Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:19Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, MEMORY SOCKET, 19POS; Memory / Card Type:UFS Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:19Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Memory Socket, 19Pos; Memory / Card Type Amphenol Communications Solutions - 78AC3584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Memory Socket, 19Pos; Memory / Card Type Amphenol Communications Solutions
78AC3584
Connector, Memory Socket, 19Pos; Memory / Card Type Amphenol Communications Solutions 78AC3584
CONNECTOR, MEMORY SOCKET, 19POS; Memory / Card Type:UFS Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:19Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, MEMORY SOCKET, 19POS; Memory / Card Type:UFS Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:19Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1010170469#2A 1010170469#2ATR-ND 1010170469#2A 78AC3583
Product Name UFS PC Card Sockets USB Connectors Connector, Memory Socket, 19Pos; Memory / Card Type Amphenol Communications Solutions
Connector Type PC Card Connector Connector USB
Geometry Right Angle
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11113-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-103670-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers