Amphenol Corporation Pluggable Connector Assemblies 10112628-101LF

Description
64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet
Description
64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 609-4645-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-4645-ND
Pluggable Connector Assemblies 609-4645-ND
64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle

64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-10112628-101LF
Electronic Connector 438-10112628-101LF
Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 1 x 4 External Board Connector Assembly Product overview: 10112628-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10112628-101LF can be used for catalog matching and distributor lookup.

Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 1 x 4 External Board Connector Assembly Product overview: 10112628-101LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10112628-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 10112628-101LF - 760121-10112628-101LF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10112628-101LF
760121-10112628-101LF
Pluggable Connectors - 10112628-101LF 760121-10112628-101LF
Manufacturer: Amphenol FCI Win Source Part Number: 760121-10112628-101L F Packaging: Tray Number of Positions: 64 (16 x 4) Features: EMI Shielded Connector Type: SAS, Mini HD Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Receptacle with Cage, Ganged (1x4) Mounting: Through Hole, Right Angle Family Name: 10112628 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): U92A411100170; Introduction Date: November 04, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760121-10112628-101LF
Packaging: Tray
Number of Positions: 64 (16 x 4)
Features: EMI Shielded
Connector Type: SAS, Mini HD
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Receptacle with Cage, Ganged (1x4)
Mounting: Through Hole, Right Angle
Family Name: 10112628
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): U92A411100170;
Introduction Date: November 04, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
10112628-101Lf-Mini Sas 1X4 External Rohs Compliant Amphenol Communications Solutions - 52T2610 - Newark, An Avnet Company
Chicago, IL, United States
10112628-101Lf-Mini Sas 1X4 External Rohs Compliant Amphenol Communications Solutions
52T2610
10112628-101Lf-Mini Sas 1X4 External Rohs Compliant Amphenol Communications Solutions 52T2610
10112628-101LF-MINI SAS 1X4 EXTERNAL ROHS COMPLIANT: YES

10112628-101LF-MINI SAS 1X4 EXTERNAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pluggable Connectors - 10112628-101LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10112628-101LF
Pluggable Connectors 10112628-101LF
CONN MINI HD SAS RCPT 1X4 64P RA

CONN MINI HD SAS RCPT 1X4 64P RA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-4645-ND 438-10112628-101LF 760121-10112628-101LF 52T2610 10112628-101LF
Product Name Pluggable Connector Assemblies Electronic Connector Pluggable Connectors - 10112628-101LF 10112628-101Lf-Mini Sas 1X4 External Rohs Compliant Amphenol Communications Solutions Pluggable Connectors
Connector Type SAS, Mini HD
Mounting Through Hole, Right Angle Through Hole, Right Angle
Number of Contacts 64 #
Unlock Full Specs
to access all available technical data