1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 3 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10103LF.
CONN HEADER VERT 3POS 1.25MM
"Connector Header Through Hole 3 position 0.049"" (1.25mm)"
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 1.25MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10114829-10103LF | 609-10114829-10103LFDKR-ND | 43T7519 |
| Product Name | 1.25mm Wire to board | Headers, Male Pins | Wire-Board Connector, Header, 3 Position, 1.25Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts |