1.25mm Wire to board, 1.25mm Wire to Board Wafer, Vertical, Through Hole, 6 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114829-10106LF.
CONN HEADER VERT 6POS 1.25MM
"Connector Header Through Hole 6 position 0.049"" (1.25mm)"
1.25 MM WIRE TO BOARD
WIRE-BOARD CONNECTOR, HEADER, 6 POSITION, 1.25MM; Connector Systems:Wire-to-Boar
WIRE-BOARD CONNECTOR, HEADER, 6 POSITION, 1.25MM, FULL REEL; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10114829-10106LF | 609-10114829-10106LFDKR-ND | Amphenol FCI Asia 10114829-10106LF | 43T7521 |
| Product Name | 1.25mm Wire to board | Headers, Male Pins | Wire-Board Connector, Header, 6 Position, 1.25Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 125 volts | 125 volts |