"50 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
10085901-50115EHLF-V
CONNECTOR, FPC, R/A, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-10085901-50115EHLFTR-ND | 43W7246 | 27AJ3864 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 10085901-50115Ehlf-Vhc / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Fpc, R/a, 50Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 0.5 amps |