Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 20 Positions, Press-Fit Eject Latch Header 2.54 mm 0.76 μm (30 μin.) Gold or GXT™ Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10080054-079LF
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
PF QKE HDR 4WA-10080054-079LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10080054-079LF | 609-3092-ND | 61M4337 |
| Product Name | Quickie ® | Headers, Male Pins | Pf Qke Hdr 4Wa-10080054-079Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Press-Fit | ||
| Voltage Rating | 1500 volts |