Amphenol Corporation Minitek ® 2.00mm BTB/WTB 10112690-G03-10ULF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Double row - 20 Positions - 2mm (0.079inch) - Horizontal, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10112690-G03-10ULF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Double row - 20 Positions - 2mm (0.079inch) - Horizontal, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10112690-G03-10ULF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 10112690-G03-10ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
10112690-G03-10ULF
Minitek ® 2.00mm BTB/WTB 10112690-G03-10ULF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Double row - 20 Positions - 2mm (0.079inch) - Horizontal, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10112690-G03-10ULF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Double row - 20 Positions - 2mm (0.079inch) - Horizontal, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 10112690-G03-10ULF.

Supplier's Site Datasheet
Headers, Male Pins - 609-4380-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4380-ND
Headers, Male Pins 609-4380-ND
"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board To Board, 20 Position, 2Row; Connector Systems Amphenol Communications Solutions - 24T9769 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, 20 Position, 2Row; Connector Systems Amphenol Communications Solutions
24T9769
Board To Board, 20 Position, 2Row; Connector Systems Amphenol Communications Solutions 24T9769
BOARD TO BOARD, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek 10112690 Series RoHS Compliant: Yes

BOARD TO BOARD, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek 10112690 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10112690-G03-10ULF 609-4380-ND 24T9769
Product Name Minitek ® 2.00mm BTB/WTB Headers, Male Pins Board To Board, 20 Position, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Geometry Right Angle
Termination Surface Mount Surface Mount
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28653-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-117LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details