Manufacturer: AMPHENOL
Win Source Part Number: 904922-101-00269-82
Features: 6 Position Card Connector SIM Card Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 101-00269
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 101-00269-82-6, 101-00269-82-2, 1010026982, 101-00269-82-1
6 Position Card Connector SIM Card Surface Mount, Right Angle Gold
MEMORY SOCKET, SIM, 6 POSITION, FULL REEL; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Push;
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 904922-101-00269-82 | 101-00269-82-2-ND | 60R0737 |
| Product Name | Memory Connectors - PC Card Sockets - 101-00269-82 | PC Card Sockets | Memory Socket, Sim, 6 Position, Full Reel; Memory / Card Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Connector and Ejector |